The Belden 70055 is a 12 pair AES/EBU cable designed for digital audio applications, featuring 26 AWG conductors made of oxygen-free bare copper for high conductivity. It is suitable for use in professional studios for transmitting both analogue and digital audio signals, adhering to AES/EBU specifications. The cable has a nominal conductor DCR of 134.0 Ohm/km and a capacitance of 40 pF/m, with a characteristic impedance of 110 Ohm across a frequency range of 0.1 to 6 MHz. The insulation is made from polyethylene foam, while the inner and outer shields utilize bi-laminate materials for 100% coverage, enhancing signal integrity. The cable jacket is constructed from low smoke zero halogen (LSZH) material, providing flame retardant properties and reducing toxic emissions in case of fire. It operates effectively within a temperature range of -30 to +70 °C and has a minimum bend radius of 147 mm during installation and 220.5 mm during operation. This product is suitable for indoor environments and complies with CPR Euroclass Eca standards.
DIGITAL AUDIO 12 PAIR AES/EBU, 26AWG/0.14mm², ISTP, LSZH
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 70055 |
| Product Name | 12 Pair AES/EBU, 26AWG, ISTP, LSZH |
| Product Type | Multiconductor Cable |
| Cable Jacket | LSZH / FRNC |
| Cable Insulation | Polyethylene; PE - Polyethylene (Foam) |
| Cable Conductor | Copper; Bare Copper - Stranded |