Belden Inc. 1 PAIR AES/EBU, 24AWG, ISTP, LSZH-C 70049LV

Description
DIGITAL AUDIO 1 PAIR AES/EBU, 24AWG/0.22mm², ISTP, LSZH
Datasheet
Description
DIGITAL AUDIO 1 PAIR AES/EBU, 24AWG/0.22mm², ISTP, LSZH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 PAIR AES/EBU, 24AWG, ISTP, LSZH-C - 70049LV - Belden Inc.
St. Louis, MO, United States
1 PAIR AES/EBU, 24AWG, ISTP, LSZH-C
70049LV
1 PAIR AES/EBU, 24AWG, ISTP, LSZH-C 70049LV
DIGITAL AUDIO 1 PAIR AES/EBU, 24AWG/0.22mm², ISTP, LSZH

DIGITAL AUDIO 1 PAIR AES/EBU, 24AWG/0.22mm², ISTP, LSZH

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 70049LV
Product Name 1 PAIR AES/EBU, 24AWG, ISTP, LSZH-C
Product Type Multiconductor Cable
Cable Jacket LSZH / FRNC
Cable Insulation Polyethylene; PE - Polyethylene (Foam)
Cable Conductor Copper; Bare Copper - Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Connection cable - EVC268 - ifm efector inc.
Specs
Cable Jacket PUR
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3 #
View Details
4 suppliers
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Silicone Multiconductor Cable - AS999-18-5J - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details