Belden Inc. AUDIO ANALOG 8 PAIR, 26AWG, LSZH 70043

Description
ANALOG AUDIO 8 PAIR, 26AWG/0.14mm², LSZH
Datasheet
Description
ANALOG AUDIO 8 PAIR, 26AWG/0.14mm², LSZH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AUDIO ANALOG 8 PAIR, 26AWG, LSZH - 70043 - Belden Inc.
St. Louis, MO, United States
AUDIO ANALOG 8 PAIR, 26AWG, LSZH
70043
AUDIO ANALOG 8 PAIR, 26AWG, LSZH 70043
ANALOG AUDIO 8 PAIR, 26AWG/0.14mm², LSZH

ANALOG AUDIO 8 PAIR, 26AWG/0.14mm², LSZH

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 70043
Product Name AUDIO ANALOG 8 PAIR, 26AWG, LSZH
Product Type Multiconductor Cable
Cable Jacket LSZH / FRNC
Cable Insulation Polyethylene; PE - Polyethylene
Cable Conductor Copper; Bare Copper - Stranded
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Pre-wired cable - M8 - 4-pole - Other - A-K4P-M8-R-G-5M-GY-1-X-X-4 -  - Schmersal Inc.
Specs
Rated Voltage 0.0600 kilovolts
Rated Amperage 4 amps
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Ethernet connection cable - E12225 - ifm efector inc.
Specs
Cable Jacket Polyvinyl Chloride
Standards / Certifications CE Marking
Number of Conductors 4 #
View Details