Belden Inc. AUDIO ANALOG 10 PAIR, 26AWG, LSZH 70039

Description
ANALOG AUDIO 10 PAIR, 26AWG/0.14mm², LSZH
Datasheet
Description
ANALOG AUDIO 10 PAIR, 26AWG/0.14mm², LSZH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AUDIO ANALOG 10 PAIR, 26AWG, LSZH - 70039 - Belden Inc.
St. Louis, MO, United States
AUDIO ANALOG 10 PAIR, 26AWG, LSZH
70039
AUDIO ANALOG 10 PAIR, 26AWG, LSZH 70039
ANALOG AUDIO 10 PAIR, 26AWG/0.14mm², LSZH

ANALOG AUDIO 10 PAIR, 26AWG/0.14mm², LSZH

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 70039
Product Name AUDIO ANALOG 10 PAIR, 26AWG, LSZH
Product Type Multiconductor Cable
Cable Jacket LSZH / FRNC
Cable Insulation Polyethylene; PE - Polyethylene
Cable Conductor Copper; Bare Copper - Stranded
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
QSFP DD Loopback Cable Assemblies - NLNAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details