Belden Inc. AUDIO ANALOG 10 PAIR 26AWG, PVC 70038

Description
ANALOG AUDIO 10 PAIR 26AWG/0.14mm², PVC
Datasheet
Description
ANALOG AUDIO 10 PAIR 26AWG/0.14mm², PVC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AUDIO ANALOG 10 PAIR 26AWG, PVC - 70038 - Belden Inc.
St. Louis, MO, United States
AUDIO ANALOG 10 PAIR 26AWG, PVC
70038
AUDIO ANALOG 10 PAIR 26AWG, PVC 70038
ANALOG AUDIO 10 PAIR 26AWG/0.14mm², PVC

ANALOG AUDIO 10 PAIR 26AWG/0.14mm², PVC

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 70038
Product Name AUDIO ANALOG 10 PAIR 26AWG, PVC
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; PE - Polyethylene
Cable Conductor Copper; Bare Copper - Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
QSFP DD Loopback Cable Assemblies - NLNAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Assembly - 6003B20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details
Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 28 AWG
Number of Conductors 20 to 68 #
View Details