Belden Inc. AUDIO ANALOG 40 PAIR 26AWG, BRAID PVC 70037

Description
ANALOG AUDIO 40 PAIR 26AWG/0.14mm², BRAID PVC
Datasheet
Description
ANALOG AUDIO 40 PAIR 26AWG/0.14mm², BRAID PVC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AUDIO ANALOG 40 PAIR 26AWG, BRAID PVC - 70037 - Belden Inc.
St. Louis, MO, United States
AUDIO ANALOG 40 PAIR 26AWG, BRAID PVC
70037
AUDIO ANALOG 40 PAIR 26AWG, BRAID PVC 70037
ANALOG AUDIO 40 PAIR 26AWG/0.14mm², BRAID PVC

ANALOG AUDIO 40 PAIR 26AWG/0.14mm², BRAID PVC

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 70037
Product Name AUDIO ANALOG 40 PAIR 26AWG, BRAID PVC
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; PE - Polyethylene
Cable Conductor Copper; Bare Copper - Stranded
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details