Belden Inc. AUDIO ANALOG 24 PAIR 26AWG, BRAID PVC 70036

Description
ANALOG AUDIO 24 PAIR 26AWG/0.14mm², BRAID PVC
Datasheet
Description
ANALOG AUDIO 24 PAIR 26AWG/0.14mm², BRAID PVC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AUDIO ANALOG 24 PAIR 26AWG, BRAID PVC - 70036 - Belden Inc.
St. Louis, MO, United States
AUDIO ANALOG 24 PAIR 26AWG, BRAID PVC
70036
AUDIO ANALOG 24 PAIR 26AWG, BRAID PVC 70036
ANALOG AUDIO 24 PAIR 26AWG/0.14mm², BRAID PVC

ANALOG AUDIO 24 PAIR 26AWG/0.14mm², BRAID PVC

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 70036
Product Name AUDIO ANALOG 24 PAIR 26AWG, BRAID PVC
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; PE - Polyethylene
Cable Conductor Copper; Bare Copper - Stranded
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Cable, 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
FEP Multiconductor Cable - CZ 1103-1 - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Conductor Copper
Cable Shielding Braid
View Details