ANALOG AUDIO 12 PAIR 26AWG/0.14mm², BRAID PVC
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 70034 |
| Product Name | AUDIO ANALOG 12 PAIR 26AWG, BRAID PVC |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyethylene; PE - Polyethylene |
| Cable Conductor | Copper; Bare Copper - Stranded |