Belden Inc. AUDIO ANALOG 8 PAIR 26AWG, BRAID PVC 70033

Description
ANALOG AUDIO 8 PAIR 26AWG/0.14mm², BRAID PVC
Datasheet
Description
ANALOG AUDIO 8 PAIR 26AWG/0.14mm², BRAID PVC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AUDIO ANALOG 8 PAIR 26AWG, BRAID PVC - 70033 - Belden Inc.
St. Louis, MO, United States
AUDIO ANALOG 8 PAIR 26AWG, BRAID PVC
70033
AUDIO ANALOG 8 PAIR 26AWG, BRAID PVC 70033
ANALOG AUDIO 8 PAIR 26AWG/0.14mm², BRAID PVC

ANALOG AUDIO 8 PAIR 26AWG/0.14mm², BRAID PVC

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 70033
Product Name AUDIO ANALOG 8 PAIR 26AWG, BRAID PVC
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; PE - Polyethylene
Cable Conductor Copper; Bare Copper - Stranded
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
OSFP Loopback Cable Assemblies - NLMAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details