Belden Inc. AUDIO ANALOG 4 PAIR 26AWG, BRAID PVC 70032

Description
ANALOG AUDIO 4 PAIR 26AWG/0.14mm², BRAID PVC
Datasheet
Description
ANALOG AUDIO 4 PAIR 26AWG/0.14mm², BRAID PVC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AUDIO ANALOG 4 PAIR 26AWG, BRAID PVC - 70032 - Belden Inc.
St. Louis, MO, United States
AUDIO ANALOG 4 PAIR 26AWG, BRAID PVC
70032
AUDIO ANALOG 4 PAIR 26AWG, BRAID PVC 70032
ANALOG AUDIO 4 PAIR 26AWG/0.14mm², BRAID PVC

ANALOG AUDIO 4 PAIR 26AWG/0.14mm², BRAID PVC

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 70032
Product Name AUDIO ANALOG 4 PAIR 26AWG, BRAID PVC
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; PE - Polyethylene
Cable Conductor Copper; Bare Copper - Stranded
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Standards / Certifications ISO; USP Class VI
View Details
OSFP Loopback Cable Assemblies - NLMAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details