The Belden part number 70031E is a 22 AWG analog audio cable designed for indoor applications. It features a single pair of conductors made from oxygen-free bare copper, ensuring high conductivity. The cable has a nominal diameter of 3.5 mm and is insulated with polyethylene, while the outer jacket is made of PVC. The cable includes a tinned copper drain wire for improved shielding, with a coverage of 100%. The nominal conductor direct current resistance (DCR) is 46 Ohm/km, and the nominal outer shield DCR is 46.9 Ohm/km. It has a nominal inductance of 0.56 µH/m and operates within a temperature range of -30 to +60 °C. The maximum pull tension for this cable is 120 N. This product is suitable for applications requiring a reliable analog audio connection, making it a potential choice for engineers looking for quality audio cabling solutions.
ANALOG AUDIO 1 PAIR, 22AWG/0.34mm², ISTP, PVC
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 70031E |
| Product Name | AUDIO ANALOG 1 PAIR, 22AWG, ISTP, PVC |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyethylene; PE - Polyethylene |
| Cable Conductor | Copper; Bare Copper - Stranded |