Belden Inc. AUDIO ANALOG 1 PAIR, 24AWG, ISTP, LSZH 70030

Description
ANALOG AUDIO 1 PAIR, 24AWG/0.22mm², ISTP, LSZH
Datasheet
Description
ANALOG AUDIO 1 PAIR, 24AWG/0.22mm², ISTP, LSZH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AUDIO ANALOG 1 PAIR, 24AWG, ISTP, LSZH - 70030 - Belden Inc.
St. Louis, MO, United States
AUDIO ANALOG 1 PAIR, 24AWG, ISTP, LSZH
70030
AUDIO ANALOG 1 PAIR, 24AWG, ISTP, LSZH 70030
ANALOG AUDIO 1 PAIR, 24AWG/0.22mm², ISTP, LSZH

ANALOG AUDIO 1 PAIR, 24AWG/0.22mm², ISTP, LSZH

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 70030
Product Name AUDIO ANALOG 1 PAIR, 24AWG, ISTP, LSZH
Product Type Multiconductor Cable
Cable Jacket LSZH / FRNC
Cable Insulation Polyethylene; PE - Polyethylene
Cable Conductor Copper; Bare Copper - Stranded
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details