Belden Inc. AUDIO ANALOG 2 PAIR 26AWG,TPE 70019E

Description
ANALOG AUDIO 2 PAIR 26AWG/0.14mm², TPE
Datasheet
Description
ANALOG AUDIO 2 PAIR 26AWG/0.14mm², TPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AUDIO ANALOG 2 PAIR 26AWG,TPE - 70019E - Belden Inc.
St. Louis, MO, United States
AUDIO ANALOG 2 PAIR 26AWG,TPE
70019E
AUDIO ANALOG 2 PAIR 26AWG,TPE 70019E
ANALOG AUDIO 2 PAIR 26AWG/0.14mm², TPE

ANALOG AUDIO 2 PAIR 26AWG/0.14mm², TPE

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 70019E
Product Name AUDIO ANALOG 2 PAIR 26AWG,TPE
Product Type Multiconductor Cable
Cable Jacket TPE
Cable Insulation Polyethylene; PE - Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details