Belden Inc. Shld Network Cable, 2 Pair, 22Awg, 305M; Cable Shielding Belden 70008PU.01305

Description
SHLD NETWORK CABLE, 2 PAIR, 22AWG, 305M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:2 Pair; Jacket Colour:Green; No. ofRoHS Compliant: Yes
Datasheet
Description
SHLD NETWORK CABLE, 2 PAIR, 22AWG, 305M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:2 Pair; Jacket Colour:Green; No. ofRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Network Cable, 2 Pair, 22Awg, 305M; Cable Shielding Belden - 74AC3256 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 2 Pair, 22Awg, 305M; Cable Shielding Belden
74AC3256
Shld Network Cable, 2 Pair, 22Awg, 305M; Cable Shielding Belden 74AC3256
SHLD NETWORK CABLE, 2 PAIR, 22AWG, 305M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:2 Pair; Jacket Colour:Green; No. ofRoHS Compliant: Yes

SHLD NETWORK CABLE, 2 PAIR, 22AWG, 305M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:2 Pair; Jacket Colour:Green; No. ofRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC3256
Product Name Shld Network Cable, 2 Pair, 22Awg, 305M; Cable Shielding Belden
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN5A4A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
Telephone Cable - 1368172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details