Belden Inc. Shld Network Cable, 2 Pair, 22Awg, 305M; Cable Shielding Belden 70007E.01305

Description
SHLD NETWORK CABLE, 2 PAIR, 22AWG, 305M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:2 Pair; Jacket Colour:Green; No. ofRoHS Compliant: Yes
Datasheet
Description
SHLD NETWORK CABLE, 2 PAIR, 22AWG, 305M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:2 Pair; Jacket Colour:Green; No. ofRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Network Cable, 2 Pair, 22Awg, 305M; Cable Shielding Belden - 74AC3254 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 2 Pair, 22Awg, 305M; Cable Shielding Belden
74AC3254
Shld Network Cable, 2 Pair, 22Awg, 305M; Cable Shielding Belden 74AC3254
SHLD NETWORK CABLE, 2 PAIR, 22AWG, 305M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:2 Pair; Jacket Colour:Green; No. ofRoHS Compliant: Yes

SHLD NETWORK CABLE, 2 PAIR, 22AWG, 305M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:2 Pair; Jacket Colour:Green; No. ofRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC3254
Product Name Shld Network Cable, 2 Pair, 22Awg, 305M; Cable Shielding Belden
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 450mm, single-end, Jackscrews - M80-FB11668F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Stacking Double Banana Plug to XL1 Mini-Hooks, Twisted Pair Test Cable - 3050XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details