Belden Inc. Cable, Cat 5E, Profinet, Pvc, 304.8M; Cable Shielding Belden 70006E

Description
CABLE, CAT 5E, PROFINET, PVC, 304.8M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:-; Jacket Colour:Green; No. of Max RoHS Compliant: Yes
Datasheet
Description
CABLE, CAT 5E, PROFINET, PVC, 304.8M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:-; Jacket Colour:Green; No. of Max RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Cat 5E, Profinet, Pvc, 304.8M; Cable Shielding Belden - 92T2899 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Cat 5E, Profinet, Pvc, 304.8M; Cable Shielding Belden
92T2899
Cable, Cat 5E, Profinet, Pvc, 304.8M; Cable Shielding Belden 92T2899
CABLE, CAT 5E, PROFINET, PVC, 304.8M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:-; Jacket Colour:Green; No. of Max RoHS Compliant: Yes

CABLE, CAT 5E, PROFINET, PVC, 304.8M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:-; Jacket Colour:Green; No. of Max RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92T2899
Product Name Cable, Cat 5E, Profinet, Pvc, 304.8M; Cable Shielding Belden
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details