Lumberg Automation - A Belden Brand Circular Cable Assemblies 700000966

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 700000966-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
700000966-ND
Circular Cable Assemblies 700000966-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Rkmvs 3-357/5 M Lumberg Automation - 16AJ7937 - Newark, An Avnet Company
Chicago, IL, United States
Rkmvs 3-357/5 M Lumberg Automation
16AJ7937
Rkmvs 3-357/5 M Lumberg Automation 16AJ7937
RKMVS 3-357/5 M

RKMVS 3-357/5 M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 700000966 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
700000966
Cable Assemblies - Circular Cable Assemblies 700000966
M8 CIRC 3POS FEM TO WIRE 5M

M8 CIRC 3POS FEM TO WIRE 5M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 700000966-ND 16AJ7937 700000966
Product Name Circular Cable Assemblies Rkmvs 3-357/5 M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3340/401-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details