Belden Inc. Audio Cable, 2 Conductor 10 AWG, BC, CL2P 6T00UP

Description
Audio Cable, Plenum-CL2P, 2-10 AWG highly flexible stranded (65x28) bare copper conductors with Flamarrest® insulation, Flamarrest® jacket with ripcord
Datasheet
Description
Audio Cable, Plenum-CL2P, 2-10 AWG highly flexible stranded (65x28) bare copper conductors with Flamarrest® insulation, Flamarrest® jacket with ripcord
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, 2 Conductor 10 AWG, BC, CL2P - 6T00UP - Belden Inc.
St. Louis, MO, United States
Audio Cable, 2 Conductor 10 AWG, BC, CL2P
6T00UP
Audio Cable, 2 Conductor 10 AWG, BC, CL2P 6T00UP
Audio Cable, Plenum-CL2P, 2-10 AWG highly flexible stranded (65x28) bare copper conductors with Flamarrest® insulation, Flamarrest® jacket with ripcord

Audio Cable, Plenum-CL2P, 2-10 AWG highly flexible stranded (65x28) bare copper conductors with Flamarrest® insulation, Flamarrest® jacket with ripcord

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number 6T00UP
Product Name Audio Cable, 2 Conductor 10 AWG, BC, CL2P
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female Receptacle DIL 22 AWG Straight Cable Assembly, 310mm, single-end, for Latches - M80-FC10668L0-0310L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details