Lumberg Automation - A Belden Brand Sensor Cable Assemblies 68205

Description
VAD 1A-1-3-226/25 M
Request a Quote Datasheet
Description
VAD 1A-1-3-226/25 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable Assemblies - 68205LA-ND - DigiKey
Thief River Falls, MN, United States
Sensor Cable Assemblies
68205LA-ND
Sensor Cable Assemblies 68205LA-ND
VAD 1A-1-3-226/25 M

VAD 1A-1-3-226/25 M

Buy Now Datasheet
Vad 1A-1-3-226/25 M Lumberg Automation - 16AJ7921 - Newark, An Avnet Company
Chicago, IL, United States
Vad 1A-1-3-226/25 M Lumberg Automation
16AJ7921
Vad 1A-1-3-226/25 M Lumberg Automation 16AJ7921
VAD 1A-1-3-226/25 M

VAD 1A-1-3-226/25 M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 68205LA-ND 16AJ7921
Product Name Sensor Cable Assemblies Vad 1A-1-3-226/25 M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details