Belden Inc. Coaxial Cable, Rg-59, 500Ft, Natural; Coaxial Cable Type Belden 673948 877U500

Description
COAXIAL CABLE, RG-59, 500FT, NATURAL; Coaxial Cable Type:RG59; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural; Jacket Material:LSPVC RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-59, 500FT, NATURAL; Coaxial Cable Type:RG59; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural; Jacket Material:LSPVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-59, 500Ft, Natural; Coaxial Cable Type Belden - 06M3993 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59, 500Ft, Natural; Coaxial Cable Type Belden
06M3993
Coaxial Cable, Rg-59, 500Ft, Natural; Coaxial Cable Type Belden 06M3993
COAXIAL CABLE, RG-59, 500FT, NATURAL; Coaxial Cable Type:RG59; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural; Jacket Material:LSPVC RoHS Compliant: Yes

COAXIAL CABLE, RG-59, 500FT, NATURAL; Coaxial Cable Type:RG59; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural; Jacket Material:LSPVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06M3993
Product Name Coaxial Cable, Rg-59, 500Ft, Natural; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2509220-9 - TE Connectivity
Specs
Application RF
Product Type MHF1 Plug
Cable Length 0.9843 ft (3 dm)
View Details
2 suppliers
RF Cables And RF Cable Assemblies - ND141-1 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details