Access Control Cable, Plenum-CMP, 6-22 AWG pairs, 4-18 AWG conductors, 2-22 AWG conductors, All conductors stranded bare copper with Flamarrest® insulation, Each cable has overall Beldfoil® shield and Flamarrest® jacket, Banana Peel® No overall jacket
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 658GFS |
| Product Name | Access Control, 18c (#22-6pr, #18-4c, #22-2c), Shielded, CMP |
| Product Type | Multiconductor Cable; Power Cable |
| Cable Jacket | Polyvinyl Chloride; None |
| Cable Insulation | Polyvinyl Chloride; PVC - Polyvinyl Chloride |
| Cable Conductor | Copper; Bare Copper - Stranded |
| Cable Shielding | Multiple or Specialty |