Belden Inc. Multiple Conductor Cables 6549PA 0081000

Description
32 (16 Pair Twisted) Conductor Multi-Pair Cable Gray 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
32 (16 Pair Twisted) Conductor Multi-Pair Cable Gray 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7526-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7526-1000-ND
Multiple Conductor Cables BEL7526-1000-ND
32 (16 Pair Twisted) Conductor Multi-Pair Cable Gray 22 AWG Foil 1000.0' (304.8m)

32 (16 Pair Twisted) Conductor Multi-Pair Cable Gray 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 16Pr 1000Ft 300V Gray; Cable Shielding Belden - 17H1101 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 16Pr 1000Ft 300V Gray; Cable Shielding Belden
17H1101
Shielded Multipair Cable 16Pr 1000Ft 300V Gray; Cable Shielding Belden 17H1101
SHIELDED MULTIPAIR CABLE 16PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:16 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 16PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:16 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL7526-1000-ND 17H1101
Product Name Multiple Conductor Cables Shielded Multipair Cable 16Pr 1000Ft 300V Gray; Cable Shielding Belden
Product Category Cable
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Phase-Stable Flex Cable, DC-18 GHz, 6.0 ft. (1.8m) - CBN-6FT-TMTM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type TNC-Male
View Details
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details