Belden Inc. Shielded Multipair Cable, 4Pair, 1000Ft, 300V, 22Awg; Cable Shielding Belden 6543FE 8771000

Description
SHIELDED MULTIPAIR CABLE, 4PAIR, 1000FT, 300V, 22AWG; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE, 4PAIR, 1000FT, 300V, 22AWG; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable, 4Pair, 1000Ft, 300V, 22Awg; Cable Shielding Belden - 19C4637 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 4Pair, 1000Ft, 300V, 22Awg; Cable Shielding Belden
19C4637
Shielded Multipair Cable, 4Pair, 1000Ft, 300V, 22Awg; Cable Shielding Belden 19C4637
SHIELDED MULTIPAIR CABLE, 4PAIR, 1000FT, 300V, 22AWG; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 4PAIR, 1000FT, 300V, 22AWG; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C4637
Product Name Shielded Multipair Cable, 4Pair, 1000Ft, 300V, 22Awg; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details