Belden Inc. Multiple Conductor Cables 6541FE 877U1000

Description
4 (2 Pair) Conductor Multi-Pair Cable Natural 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair Cable Natural 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8823-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8823-1000-ND
Multiple Conductor Cables BEL8823-1000-ND
4 (2 Pair) Conductor Multi-Pair Cable Natural 22 AWG Foil 1000.0' (304.8m)

4 (2 Pair) Conductor Multi-Pair Cable Natural 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable Multipair, 22Awg, 2Pair, 1000Ft, 300V; Cable Shielding Belden - 19C4620 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 22Awg, 2Pair, 1000Ft, 300V; Cable Shielding Belden
19C4620
Shielded Cable Multipair, 22Awg, 2Pair, 1000Ft, 300V; Cable Shielding Belden 19C4620
SHIELDED CABLE MULTIPAIR, 22AWG, 2PAIR, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 22AWG, 2PAIR, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8823-1000-ND 19C4620
Product Name Multiple Conductor Cables Shielded Cable Multipair, 22Awg, 2Pair, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 534031 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details