Belden Inc. Multiple Conductor Cables 6502UE 877U500

Description
4 Conductor Multi-Conductor Cable Natural 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Natural 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7815-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7815-500-ND
Multiple Conductor Cables BEL7815-500-ND
4 Conductor Multi-Conductor Cable Natural 22 AWG 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Natural 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden - 19C4575 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden
19C4575
Unshielded Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden 19C4575
UNSHIELDED CABLE 4 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural RoHS Compliant: Yes

UNSHIELDED CABLE 4 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL7815-500-ND 19C4575
Product Name Multiple Conductor Cables Unshielded Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2122-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/501-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers