Belden Inc. Multiple Conductor Cables 6502UE 877U1000

Description
4 Conductor Multi-Conductor Cable Natural 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Natural 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8784-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8784-1000-ND
Multiple Conductor Cables BEL8784-1000-ND
4 Conductor Multi-Conductor Cable Natural 22 AWG 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Natural 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Cable 4 Conductor 22Awg 1000Ft; Cable Shielding Belden - 19C4574 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable 4 Conductor 22Awg 1000Ft; Cable Shielding Belden
19C4574
Unshielded Cable 4 Conductor 22Awg 1000Ft; Cable Shielding Belden 19C4574
UNSHIELDED CABLE 4 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural RoHS Compliant: Yes

UNSHIELDED CABLE 4 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8784-1000-ND 19C4574
Product Name Multiple Conductor Cables Unshielded Cable 4 Conductor 22Awg 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details