4 Conductor Multi-Conductor Cable Natural 22 AWG 1000.0' (304.8m)
UNSHIELDED CABLE 4 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL8785-1000-ND | 83F7036 |
| Product Name | Multiple Conductor Cables | Unshielded Cable 4 Conductor 22Awg 1000Ft; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper | |
| Number of Conductors | 4 # |