Belden Inc. Multiple Conductor Cables 6502FE 877500

Description
4 Conductor Multi-Conductor Cable Natural 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Natural 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1366-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1366-500-ND
Multiple Conductor Cables BEL1366-500-ND
4 Conductor Multi-Conductor Cable Natural 22 AWG Foil 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Natural 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1366-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1366-50-ND
Multiple Conductor Cables BEL1366-50-ND
4 Conductor Multi-Conductor Cable Natural 22 AWG Foil 50.00' (15.24m)

4 Conductor Multi-Conductor Cable Natural 22 AWG Foil 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1366-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1366-100-ND
Multiple Conductor Cables BEL1366-100-ND
4 Conductor Multi-Conductor Cable Natural 22 AWG Foil 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Natural 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 135-6502FE877500-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-6502FE877500-DS-ND
Multiple Conductor Cables 135-6502FE877500-DS-ND
CABLE 4COND 22AWG NATU SHLD FOOT

CABLE 4COND 22AWG NATU SHLD FOOT

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden - 19C4570 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden
19C4570
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden 19C4570
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL1366-500-ND 19C4570
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details