Lumberg Automation - A Belden Brand Circular Cable Assemblies 64549

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 64549-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
64549-ND
Circular Cable Assemblies 64549-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 64549 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
64549
Cable Assemblies - Circular Cable Assemblies 64549
CBL CIRC

CBL CIRC

Supplier's Site
Rst 8-Rkt 8-282/0,6 M Lumberg Automation - 16AJ7907 - Newark, An Avnet Company
Chicago, IL, United States
Rst 8-Rkt 8-282/0,6 M Lumberg Automation
16AJ7907
Rst 8-Rkt 8-282/0,6 M Lumberg Automation 16AJ7907
RST 8-RKT 8-282/0,6 M

RST 8-RKT 8-282/0,6 M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 64549-ND 64549 16AJ7907
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Rst 8-Rkt 8-282/0,6 M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details