Belden Inc. Multiple Conductor Cables 6441FE 8771000

Description
4 (2 Pair) Conductor Multi-Pair Cable Natural 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair Cable Natural 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8741-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8741-1000-ND
Multiple Conductor Cables BEL8741-1000-ND
4 (2 Pair) Conductor Multi-Pair Cable Natural 20 AWG 1000.0' (304.8m)

4 (2 Pair) Conductor Multi-Pair Cable Natural 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Cable, 20Awg, 2Pair, 300Vrms; Cable Shielding Belden - 19C4544 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 20Awg, 2Pair, 300Vrms; Cable Shielding Belden
19C4544
Cable, 20Awg, 2Pair, 300Vrms; Cable Shielding Belden 19C4544
CABLE, 20AWG, 2PAIR, 300VRMS; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Natural; Voltage Rating:300Vrms RoHS Compliant: Yes

CABLE, 20AWG, 2PAIR, 300VRMS; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Natural; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8741-1000-ND 19C4544
Product Name Multiple Conductor Cables Cable, 20Awg, 2Pair, 300Vrms; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ribbon Cable - 1792595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details