Belden Inc. Blue Hose®, 1 Pr #20 Str TC, PE Ins Blu, Clr, Foil+TC Brd, PVC Jkt, SIA Armor, PVC Jkt, OIL RES II 639463

Description
Blue Hose® for Data Highway Plus, 1 Pair 20AWG (7x28) Tinned Copper, PE Insulation Blue & Clear, Overall Beldfoil®+Tinned Copper Braid(55%) Shield, PVC Inner Jacket, Steel Interlock Armor, Blue Oil Res PVC Outer Jacket
Description
Blue Hose® for Data Highway Plus, 1 Pair 20AWG (7x28) Tinned Copper, PE Insulation Blue & Clear, Overall Beldfoil®+Tinned Copper Braid(55%) Shield, PVC Inner Jacket, Steel Interlock Armor, Blue Oil Res PVC Outer Jacket
Datasheet
Datasheet Summary
Powered by GS/AI

Blue Hose® part number 639463 is designed for use in Data Highway Plus applications, featuring a single pair of 20 AWG (7x28) tinned copper conductors. The insulation is made of polyethylene, with a color code of blue and clear. The cable includes an overall Beldfoil® shield combined with a tinned copper braid that provides 55% coverage, enhancing its resistance to electromagnetic interference. The inner jacket is constructed from PVC, while the outer jacket is a blue oil-resistant PVC, ensuring durability in harsh environments. Additionally, the cable is protected by steel interlock armor, making it suitable for applications where exposure to rodent damage, crushing, or cutting forces may occur. The nominal characteristic impedance is 78 Ohms, with a nominal velocity of propagation of 66%. This product is particularly well-suited for communication interfaces between PLC processors, I/O devices, and other intelligent devices, facilitating remote programming and troubleshooting.

Datasheet Summary
Powered by GS/AI

Blue Hose® part number 639463 is designed for use in Data Highway Plus applications, featuring a single pair of 20 AWG (7x28) tinned copper conductors. The insulation is made of polyethylene, with a color code of blue and clear. The cable includes an overall Beldfoil® shield combined with a tinned copper braid that provides 55% coverage, enhancing its resistance to electromagnetic interference. The inner jacket is constructed from PVC, while the outer jacket is a blue oil-resistant PVC, ensuring durability in harsh environments. Additionally, the cable is protected by steel interlock armor, making it suitable for applications where exposure to rodent damage, crushing, or cutting forces may occur. The nominal characteristic impedance is 78 Ohms, with a nominal velocity of propagation of 66%. This product is particularly well-suited for communication interfaces between PLC processors, I/O devices, and other intelligent devices, facilitating remote programming and troubleshooting.

Suppliers

Company
Product
Description
Supplier Links
Blue Hose®, 1 Pr #20 Str TC, PE Ins Blu, Clr, Foil+TC Brd, PVC Jkt, SIA Armor, PVC Jkt, OIL RES II - 639463 - Belden Inc.
St. Louis, MO, United States
Blue Hose®, 1 Pr #20 Str TC, PE Ins Blu, Clr, Foil+TC Brd, PVC Jkt, SIA Armor, PVC Jkt, OIL RES II
639463
Blue Hose®, 1 Pr #20 Str TC, PE Ins Blu, Clr, Foil+TC Brd, PVC Jkt, SIA Armor, PVC Jkt, OIL RES II 639463
Blue Hose® for Data Highway Plus, 1 Pair 20AWG (7x28) Tinned Copper, PE Insulation Blue & Clear, Overall Beldfoil®+Tinned Copper Braid(55%) Shield, PVC Inner Jacket, Steel Interlock Armor, Blue Oil Res PVC Outer Jacket

Blue Hose® for Data Highway Plus, 1 Pair 20AWG (7x28) Tinned Copper, PE Insulation Blue & Clear, Overall Beldfoil®+Tinned Copper Braid(55%) Shield, PVC Inner Jacket, Steel Interlock Armor, Blue Oil Res PVC Outer Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Multiconductor Cables
Product Number 639463
Product Name Blue Hose®, 1 Pr #20 Str TC, PE Ins Blu, Clr, Foil+TC Brd, PVC Jkt, SIA Armor, PVC Jkt, OIL RES II
Cable Jacket Polyvinyl Chloride; PVC - Polyvinyl Chloride
Cable Insulation Polyethylene; PE - Polyethylene
Cable Conductor Copper; Tinned Copper - Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Digital Video Interface Cable - DVI1226 - PIC Wire & Cable
Specs
Product Category Cable
Rated Temperature -55 to 200 C (-67 to 392 F)
North American 26 AWG
View Details
PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation PFA
View Details
Modular Twisted Pair Cable Assemblies - 1-2322423-1 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers