Belden Inc. Multiple Conductor Cables 638AFS 0001000

Description
16 (3 Twisted Pairs + 10) Conductor Multi-Pair Cable 16 AWG, 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
16 (3 Twisted Pairs + 10) Conductor Multi-Pair Cable 16 AWG, 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7515-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7515-1000-ND
Multiple Conductor Cables BEL7515-1000-ND
16 (3 Twisted Pairs + 10) Conductor Multi-Pair Cable 16 AWG, 18 AWG Foil 1000.0' (304.8m)

16 (3 Twisted Pairs + 10) Conductor Multi-Pair Cable 16 AWG, 18 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Composite Cable, 10 Conductor/3Pair, 18/16Awg, 1000Ft, 300V; Cable Shielding Belden - 11K6071 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 10 Conductor/3Pair, 18/16Awg, 1000Ft, 300V; Cable Shielding Belden
11K6071
Shielded Composite Cable, 10 Conductor/3Pair, 18/16Awg, 1000Ft, 300V; Cable Shielding Belden 11K6071
SHIELDED COMPOSITE CABLE, 10 CONDUCTOR/3PAIR, 18/16AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:16Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 10 CONDUCTOR/3PAIR, 18/16AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:16Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL7515-1000-ND 11K6071
Product Name Multiple Conductor Cables Shielded Composite Cable, 10 Conductor/3Pair, 18/16Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-185-FM-60 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details