West Penn Wire Coaxial Cable, Rg-6/u, 1000Ft; Coaxial Cable Type West Penn 6350

Description
COAXIAL CABLE, RG-6/U, 1000FT; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Yellow; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-6/U, 1000FT; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Yellow; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-6/u, 1000Ft; Coaxial Cable Type West Penn - 30K6540 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-6/u, 1000Ft; Coaxial Cable Type West Penn
30K6540
Coaxial Cable, Rg-6/u, 1000Ft; Coaxial Cable Type West Penn 30K6540
COAXIAL CABLE, RG-6/U, 1000FT; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Yellow; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, RG-6/U, 1000FT; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Yellow; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30K6540
Product Name Coaxial Cable, Rg-6/u, 1000Ft; Coaxial Cable Type West Penn
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details