Belden Inc. Shielded Cable, 2Pair, 300V; Reel Length (Imperial) Belden 6341PC 877U1000

Description
SHIELDED CABLE, 2PAIR, 300V; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:2; Conductor Size AWG:18AWG; Jacket Color:Natural; Jacket Material:LS PVC (Low Smoke Polyvinylchloride) RoHS Compliant: Yes
Datasheet
Description
SHIELDED CABLE, 2PAIR, 300V; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:2; Conductor Size AWG:18AWG; Jacket Color:Natural; Jacket Material:LS PVC (Low Smoke Polyvinylchloride) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cable, 2Pair, 300V; Reel Length (Imperial) Belden - 19C4485 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable, 2Pair, 300V; Reel Length (Imperial) Belden
19C4485
Shielded Cable, 2Pair, 300V; Reel Length (Imperial) Belden 19C4485
SHIELDED CABLE, 2PAIR, 300V; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:2; Conductor Size AWG:18AWG; Jacket Color:Natural; Jacket Material:LS PVC (Low Smoke Polyvinylchloride) RoHS Compliant: Yes

SHIELDED CABLE, 2PAIR, 300V; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:2; Conductor Size AWG:18AWG; Jacket Color:Natural; Jacket Material:LS PVC (Low Smoke Polyvinylchloride) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C4485
Product Name Shielded Cable, 2Pair, 300V; Reel Length (Imperial) Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6036A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details