Belden Inc. Shielded Cable, 2Pair, 152.4M, 300V; Cable Shielding Belden 6341PC 877500

Description
SHIELDED CABLE, 2PAIR, 152.4M, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
SHIELDED CABLE, 2PAIR, 152.4M, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cable, 2Pair, 152.4M, 300V; Cable Shielding Belden - 19C4486 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable, 2Pair, 152.4M, 300V; Cable Shielding Belden
19C4486
Shielded Cable, 2Pair, 152.4M, 300V; Cable Shielding Belden 19C4486
SHIELDED CABLE, 2PAIR, 152.4M, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural; Voltage Rating:300V RoHS Compliant: Yes

SHIELDED CABLE, 2PAIR, 152.4M, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C4486
Product Name Shielded Cable, 2Pair, 152.4M, 300V; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Test Cable, RG58C/U - 1426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6430A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details