Belden Inc. Security & Sound, 2c 18 AWG BC, Shielded, CMP 6320FE

Description
Security & Commercial Audio Cable, 2 Conductor 18 AWG solid bare copper conductors with Flamarrest® insulation, Beldfoil® shield, Plenum-CMP, Flamarrest® jacket with ripcord
Datasheet
Description
Security & Commercial Audio Cable, 2 Conductor 18 AWG solid bare copper conductors with Flamarrest® insulation, Beldfoil® shield, Plenum-CMP, Flamarrest® jacket with ripcord
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security & Sound, 2c 18 AWG BC, Shielded, CMP - 6320FE - Belden Inc.
St. Louis, MO, United States
Security & Sound, 2c 18 AWG BC, Shielded, CMP
6320FE
Security & Sound, 2c 18 AWG BC, Shielded, CMP 6320FE
Security & Commercial Audio Cable, 2 Conductor 18 AWG solid bare copper conductors with Flamarrest® insulation, Beldfoil® shield, Plenum-CMP, Flamarrest® jacket with ripcord

Security & Commercial Audio Cable, 2 Conductor 18 AWG solid bare copper conductors with Flamarrest® insulation, Beldfoil® shield, Plenum-CMP, Flamarrest® jacket with ripcord

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 6320FE
Product Name Security & Sound, 2c 18 AWG BC, Shielded, CMP
Product Type Multiconductor Cable; Power Cable
Cable Jacket Polyvinyl Chloride; PVC-LS
Cable Insulation Polyvinyl Chloride; PVC - Polyvinyl Chloride
Cable Conductor Copper; Bare Copper - Solid
Cable Shielding Foil; Overall Foil Tape
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Standards / Certifications ISO; USP Class VI
View Details
OSFP Loopback Cable Assemblies - NLMAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details