Belden Inc. Multiple Conductor Cables 6304UE 877U500

Description
6 Conductor Multi-Conductor Cable Natural 18 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Natural 18 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7794-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7794-500-ND
Multiple Conductor Cables BEL7794-500-ND
6 Conductor Multi-Conductor Cable Natural 18 AWG 500.0' (152.4m)

6 Conductor Multi-Conductor Cable Natural 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Multiconductor Shielded Cable, 6 Conductor, 18Awg, 500Ft, Natural; Cable Shielding Belden - 73H5128 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Shielded Cable, 6 Conductor, 18Awg, 500Ft, Natural; Cable Shielding Belden
73H5128
Multiconductor Shielded Cable, 6 Conductor, 18Awg, 500Ft, Natural; Cable Shielding Belden 73H5128
MULTICONDUCTOR SHIELDED CABLE, 6 CONDUCTOR, 18AWG, 500FT, NATURAL; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

MULTICONDUCTOR SHIELDED CABLE, 6 CONDUCTOR, 18AWG, 500FT, NATURAL; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL7794-500-ND 73H5128
Product Name Multiple Conductor Cables Multiconductor Shielded Cable, 6 Conductor, 18Awg, 500Ft, Natural; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details