Belden Inc. Multiple Conductor Cables 6302UE 877500

Description
4 Conductor Multi-Conductor Cable Natural 18 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Natural 18 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7792-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7792-500-ND
Multiple Conductor Cables BEL7792-500-ND
4 Conductor Multi-Conductor Cable Natural 18 AWG 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Natural 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 4 Conductor 18Awg 500Ft; Cable Shielding Belden - 19C4399 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 18Awg 500Ft; Cable Shielding Belden
19C4399
Unshielded Multiconductor Cable 4 Conductor 18Awg 500Ft; Cable Shielding Belden 19C4399
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Material:PVCRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Material:PVCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL7792-500-ND 19C4399
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 4 Conductor 18Awg 500Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ZK2000-A1A4-0xxx | Sensor cable, PUR, 12 x 0.14 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details