Belden Inc. Multiple Conductor Cables 6301UE 8771000

Description
3 Conductor Multi-Conductor Cable Natural 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Natural 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8602-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8602-1000-ND
Multiple Conductor Cables BEL8602-1000-ND
3 Conductor Multi-Conductor Cable Natural 18 AWG 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Natural 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 3 Conductor 18Awg 1000Ft; Cable Shielding Belden - 83F7039 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 18Awg 1000Ft; Cable Shielding Belden
83F7039
Unshielded Multiconductor Cable 3 Conductor 18Awg 1000Ft; Cable Shielding Belden 83F7039
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8602-1000-ND 83F7039
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 3 Conductor 18Awg 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details