2 Conductor Multi-Conductor Cable Natural 18 AWG 1000.0' (304.8m)
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Audio Cables | Cable Assemblies |
| Product Number | BEL8586-1000-ND | 87K1435 |
| Product Name | Multiple Conductor Cables | Unshielded Multiconductor Cable 2 Conductor 18Awg 1000Ft; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper | |
| North American | 18 AWG |