Belden Inc. Multiple Conductor Cables 6300UE 008U500

Description
2 Conductor Multi-Conductor Cable Gray 18 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Gray 18 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7784-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7784-500-ND
Multiple Conductor Cables BEL7784-500-ND
2 Conductor Multi-Conductor Cable Gray 18 AWG 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Gray 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 18Awg 500Ft; Cable Shielding Belden - 19C4368 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 18Awg 500Ft; Cable Shielding Belden
19C4368
Unshielded Multiconductor Cable 2 Conductor 18Awg 500Ft; Cable Shielding Belden 19C4368
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL7784-500-ND 19C4368
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 18Awg 500Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2317142-8 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 14.76 ft (45 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details