Belden Inc. Multiple Conductor Cables 6220UL 002U1000

Description
2 Conductor Multi-Conductor Cable Red 16 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Red 16 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8539-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8539-1000-ND
Multiple Conductor Cables BEL8539-1000-ND
2 Conductor Multi-Conductor Cable Red 16 AWG 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Red 16 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 16Awg 1000Ft; Cable Shielding Belden - 19C4309 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 16Awg 1000Ft; Cable Shielding Belden
19C4309
Unshielded Multiconductor Cable 2 Conductor 16Awg 1000Ft; Cable Shielding Belden 19C4309
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Red RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8539-1000-ND 19C4309
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 16Awg 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews - M80-FC10668F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Stacking Double Banana Plug to BNC Male, RG 174/U Cable - 4028 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details