Belden Inc. Multiple Conductor Cables 6120UL 0101000

Description
2 Conductor Multi-Conductor Cable Black 14 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Black 14 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8480-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8480-1000-ND
Multiple Conductor Cables BEL8480-1000-ND
2 Conductor Multi-Conductor Cable Black 14 AWG 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Black 14 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 2 Conductor, 14Awg, 1000Ft, 300V; Cable Shielding Belden - 19C4252 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 2 Conductor, 14Awg, 1000Ft, 300V; Cable Shielding Belden
19C4252
Unshielded Multiconductor Cable, 2 Conductor, 14Awg, 1000Ft, 300V; Cable Shielding Belden 19C4252
UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 1000FT, 300V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8480-1000-ND 19C4252
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 2 Conductor, 14Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-T12G4-E-15-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.2 ft (150 dm)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - Q350-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers