Belden Inc. Multiple Conductor Cables 6100UE 877500

Description
2 Conductor Multi-Conductor Cable Natural 14 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Natural 14 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7768-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7768-500-ND
Multiple Conductor Cables BEL7768-500-ND
2 Conductor Multi-Conductor Cable Natural 14 AWG 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Natural 14 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 2 Conductor, 14Awg, 500Ft, 150V; Cable Shielding Belden - 90B5787 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 2 Conductor, 14Awg, 500Ft, 150V; Cable Shielding Belden
90B5787
Unshielded Multiconductor Cable, 2 Conductor, 14Awg, 500Ft, 150V; Cable Shielding Belden 90B5787
UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 500FT, 150V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 500FT, 150V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL7768-500-ND 90B5787
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 2 Conductor, 14Awg, 500Ft, 150V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details