Belden Inc. Shielded Multiconductor Cable, 2 Conductor, 14Awg, 500Ft; Cable Shielding Belden 6100FE 877500

Description
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Natural RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 2 Conductor, 14Awg, 500Ft; Cable Shielding Belden - 19C4233 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 14Awg, 500Ft; Cable Shielding Belden
19C4233
Shielded Multiconductor Cable, 2 Conductor, 14Awg, 500Ft; Cable Shielding Belden 19C4233
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Natural RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C4233
Product Name Shielded Multiconductor Cable, 2 Conductor, 14Awg, 500Ft; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details