Hirschmann™, A BELDEN BRAND Crocodile Clip, 5Mm, 4A; Connector Type Hirschmann Test And Measurement 603006001

Description
CROCODILE CLIP, 5MM, 4A; Connector Type:Crocodile Clip; Current Rating:4A; Jaw Opening Max:5mm; Insulator Colour:-; Product Range:AGS 20 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CROCODILE CLIP, 5MM, 4A; Connector Type:Crocodile Clip; Current Rating:4A; Jaw Opening Max:5mm; Insulator Colour:-; Product Range:AGS 20 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crocodile Clip, 5Mm, 4A; Connector Type Hirschmann Test And Measurement - 71AC0899 - Newark, An Avnet Company
Chicago, IL, United States
Crocodile Clip, 5Mm, 4A; Connector Type Hirschmann Test And Measurement
71AC0899
Crocodile Clip, 5Mm, 4A; Connector Type Hirschmann Test And Measurement 71AC0899
CROCODILE CLIP, 5MM, 4A; Connector Type:Crocodile Clip; Current Rating:4A; Jaw Opening Max:5mm; Insulator Colour:-; Product Range:AGS 20 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CROCODILE CLIP, 5MM, 4A; Connector Type:Crocodile Clip; Current Rating:4A; Jaw Opening Max:5mm; Insulator Colour:-; Product Range:AGS 20 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0899
Product Name Crocodile Clip, 5Mm, 4A; Connector Type Hirschmann Test And Measurement
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female to BNC Male, Adapter - 9220 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SMA (M) St. Connector for RG316 Cable - ET-SMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-109-573-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers