The 6020UL Fire Alarm Cable from Belden Inc. is designed for plenum applications, featuring two 12 AWG solid bare copper conductors. It is insulated with Flamarrest® material and encased in a Flamarrest® jacket, which includes a ripcord for ease of installation. This cable is suitable for various fire alarm and detection circuits, including audio, control, initiating, and notification systems. The cable has a nominal diameter of 0.235 inches and a weight of 50 lbs per 1000 feet. It operates at a maximum current of 30 amps per conductor at 25°C and has a UL voltage rating of 300 V. The cable is rated for indoor use in plenum spaces and complies with NFPA 262 and UL 910 standards for flammability. It also meets NEC Article 760 requirements and is compliant with several environmental directives, including RoHS and WEEE. The operating temperature range is from 0°C to +75°C, with a minimum bend radius of 1.84 inches.
Fire Alarm Cable, Plenum-FPLP, 2-12 AWG solid bare copper conductors with Flamarrest® insulation, Flamarrest® jacket with ripcord
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 6020UL |
| Product Name | Fire Alarm, #12-2c BC, FPLP |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC-LS |
| Cable Insulation | Polyvinyl Chloride; PVC - Polyvinyl Chloride |
| Cable Conductor | Copper; Bare Copper - Solid |
| Cable Shielding | No Shielding; Unshielded |