Belden Inc. Multiple Conductor Cables 6000UE 877500

Description
2 Conductor Multi-Conductor Cable Natural 12 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Natural 12 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7763-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7763-500-ND
Multiple Conductor Cables BEL7763-500-ND
2 Conductor Multi-Conductor Cable Natural 12 AWG 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Natural 12 AWG 500.0' (152.4m)

Buy Now Datasheet
Multicore Cable, 2 Conductor, 152M, 150V; Cable Shielding Belden - 19C4202 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 2 Conductor, 152M, 150V; Cable Shielding Belden
19C4202
Multicore Cable, 2 Conductor, 152M, 150V; Cable Shielding Belden 19C4202
MULTICORE CABLE, 2 CONDUCTOR, 152M, 150V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):498.68ft; Reel Length (Metric):152m; Jacket Color:Natural RoHS Compliant: Yes

MULTICORE CABLE, 2 CONDUCTOR, 152M, 150V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):498.68ft; Reel Length (Metric):152m; Jacket Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL7763-500-ND 19C4202
Product Name Multiple Conductor Cables Multicore Cable, 2 Conductor, 152M, 150V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q418-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type IRAM 2073
View Details
3 suppliers