Lumberg Automation - A Belden Brand Rkt 3 U-688/5F Lumberg Automation 600007035

Description
RKT 3 U-688/5F
Description
RKT 3 U-688/5F

Suppliers

Company
Product
Description
Supplier Links
Rkt 3 U-688/5F Lumberg Automation - 16AJ7824 - Newark, An Avnet Company
Chicago, IL, United States
Rkt 3 U-688/5F Lumberg Automation
16AJ7824
Rkt 3 U-688/5F Lumberg Automation 16AJ7824
RKT 3 U-688/5F

RKT 3 U-688/5F

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ7824
Product Name Rkt 3 U-688/5F Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details