Lumberg Automation - A Belden Brand Rkt 3 U-688/40F Lumberg Automation 600006815

Description
RKT 3 U-688/40F
Description
RKT 3 U-688/40F

Suppliers

Company
Product
Description
Supplier Links
Rkt 3 U-688/40F Lumberg Automation - 16AJ7650 - Newark, An Avnet Company
Chicago, IL, United States
Rkt 3 U-688/40F Lumberg Automation
16AJ7650
Rkt 3 U-688/40F Lumberg Automation 16AJ7650
RKT 3 U-688/40F

RKT 3 U-688/40F

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ7650
Product Name Rkt 3 U-688/40F Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details